EN
  • EN
  • DE

XC95108PQ100

Part No XC95108PQ100
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021540-XC95108PQ100
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC95108PQ100 CAD Model

Description

The XC95108PQ100, manufactured by Xilinx Inc., is a high-performance Complex Programmable Logic Device (CPLD) belonging to the XC9500 family. This CPLD offers a versatile solution for a wide range of digital logic applications, providing designers with the flexibility and speed needed for complex designs.

Applications

  • High-speed control logic in industrial automation systems.
  • Address decoding in memory systems.
  • Glue logic replacement in legacy systems.
  • Interface bridging between different communication protocols.
  • State machine implementation in embedded systems.

Features

  • 108 macrocells: Provides a substantial amount of logic resources for implementing complex functions.
  • 3,400 usable gates: Offers a high gate count for complex logic designs.
  • System performance up to 125 MHz: Ensures fast and efficient operation in high-speed applications.
  • Pin-compatible with other XC9500 family members: Simplifies upgrades and design modifications.
  • Advanced features: Includes enhanced pin-locking and flexible clocking.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • 100-pin PQFP package: Allows for easy surface mounting and integration into various systems.

Benefits

  • Increased system performance: High-speed operation allows for faster data processing and control.
  • Design flexibility: Programmable logic allows for easy modification and customization of designs.
  • Reduced time-to-market: Rapid prototyping and design iterations can be achieved quickly.
  • Lower system cost: Integration of multiple logic functions into a single device reduces component count.
  • Improved system reliability: Reduced component count leads to fewer potential failure points.
  • Simplified board layout: Surface-mount package simplifies board design and reduces board space requirements.

Additional Details

The XC95108PQ100 operates over a wide voltage range, typically 3.3V or 5V, making it compatible with various system environments. The device is programmed using industry-standard programming tools, ensuring ease of use and integration into existing development workflows. The CPLD's architecture is designed for predictable timing and efficient resource utilization, ensuring reliable operation in critical applications. The device supports in-system programming, which allows for updates and modifications to be made without removing the device from the circuit board.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess