EN
  • EN
  • DE

K6R1016C1D-TI10T00

Part No K6R1016C1D-TI10T00
Manufacturer Samsung
Catalog SRAM
Description SRAM 64Kx16-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957333-K6R1016C1D-TI10T00
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 10ns
Voltage - Supply 5V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 44-TSOP II
Ultra Librarian 3D Model Ultra Librarian K6R1016C1D-TI10T00 CAD Model

Description

The K6R1016C1D-TI10T00 is a high-performance 1Mb Static RAM (SRAM) manufactured by Samsung. It's specifically designed for applications that demand rapid data access and minimal power consumption. This SRAM is organized as 64K x 16 bits, offering a wider data path.

Applications

  • Cache memory in embedded microprocessors and microcontrollers
  • High-speed data buffering in networking equipment (routers, switches)
  • Frame buffers in graphics processing units (GPUs)
  • Medical imaging equipment
  • Industrial automation systems

Features

  • Fast access time (typically 10ns, as indicated by 'TI10')
  • Low power consumption suitable for portable applications
  • Single 3.3V power supply operation for simplified integration
  • TTL compatible inputs and outputs for easy interfacing
  • Available in various package options, including TSOP and SOP
  • Wide operating temperature range to withstand diverse environmental conditions
  • Data retention capabilities ensure data integrity even during power loss

Benefits

  • Enhanced system performance through rapid data access
  • Prolonged battery life in mobile and embedded systems
  • Simplified system design due to single power supply requirement
  • Easy integration with existing logic circuits
  • Reliable performance in harsh operating environments
  • Improved data security with reliable data retention

Additional Details

The 'C1D' designation likely refers to a specific process technology or revision. The 64K x 16 organization allows for efficient handling of larger data chunks. This SRAM is particularly well-suited for applications involving frequent read and write operations. The 'T00' suffix might indicate specific testing or screening procedures applied to the device. The device is designed to minimize noise and provide stable operation over a wide range of operating conditions. Its compact package size optimizes board space utilization. This Samsung SRAM is a reliable and efficient memory solution for demanding applications, providing high speed and low power consumption. RoHS compliant.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess