EN
  • EN
  • DE

K6R4016V1D-JC10000

Part No K6R4016V1D-JC10000
Manufacturer Samsung
Catalog SRAM
Description 4M Fast SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957540-K6R4016V1D-JC10000
Series *
Ultra Librarian 3D Model Ultra Librarian K6R4016V1D-JC10000 CAD Model

Description

The K6R4016V1D-JC10000 is a high-speed, low-power 4Mb Static RAM (SRAM) device manufactured by Samsung. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of memory-intensive tasks.

Applications:

  • Cache memory in microprocessors: Provides fast access to frequently used data.
  • Networking equipment: Used in routers, switches, and other network devices for buffering and fast data transfer.
  • Embedded systems: Suitable for applications where low power consumption and high speed are critical.
  • Industrial control systems: Provides reliable memory for real-time data processing.
  • Telecommunications equipment: Used in base stations and other telecom infrastructure for data storage and retrieval.

Features:

  • High-speed access time: Offers rapid data access, enhancing system performance.
  • Low power consumption: Minimizes energy usage, ideal for battery-powered devices.
  • 4Mb memory density: Provides ample storage for diverse data requirements.
  • Wide operating voltage range: Offers flexibility in various system environments.
  • TTL compatible inputs and outputs: Ensures easy integration with other digital components.

Benefits:

  • Improved system performance: Fast access times reduce latency and increase overall system responsiveness.
  • Reduced power consumption: Extends battery life in portable devices and lowers energy costs in stationary systems.
  • Enhanced reliability: Provides stable and dependable memory operation.
  • Simplified system design: TTL compatibility simplifies interfacing with other system components.
  • Increased memory capacity: 4Mb density allows for the storage of large amounts of data.

Additional Details:

The K6R4016V1D-JC10000 is typically available in a standard package, such as a TSOP (Thin Small Outline Package), for easy surface mounting on printed circuit boards. Its operating temperature range often spans from industrial-grade (-40°C to +85°C), making it suitable for harsh environments. The SRAM utilizes standard CMOS technology to achieve both high speed and low power consumption. Detailed specifications, including access times and power consumption figures, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess