EN
  • EN
  • DE

K9K1208DOC-DIBO

Part No K9K1208DOC-DIBO
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826673-K9K1208DOC-DIBO
Ultra Librarian 3D Model Ultra Librarian K9K1208DOC-DIBO CAD Model

Description

The K9K1208D0C-DIB0 is a 128Mbit NAND Flash memory chip manufactured by Samsung. This component is designed for high-density storage applications requiring non-volatile memory. It is commonly found in devices that need to retain data even when power is removed.

Applications

  • Embedded Systems
  • Mobile Phones
  • MP3 Players
  • Digital Cameras
  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards

Features

  • Capacity: 128Mbit (16M x 8 bit)
  • Page Size: (512 + 16) Bytes
  • Block Size: (16K + 512) Bytes
  • Interface: Standard NAND Flash interface
  • Supply Voltage: Typically 3.3V
  • Endurance: Specified number of program/erase cycles
  • Data Retention: Long-term data retention capability
  • Package: TSOP (Thin Small Outline Package)
  • Operating Temperature: Standard commercial temperature range

Benefits

  • High Density: Provides ample storage for embedded systems and portable devices.
  • Non-Volatile Memory: Retains data even when power is off.
  • Fast Access Times: Enables quick read and write operations.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Cost-Effective: Provides a cost-efficient storage solution.

Additional Details

The K9K1208D0C-DIB0 utilizes a standard NAND Flash interface, making it compatible with a wide range of microcontrollers and processors. It incorporates features like bad block management and wear leveling to enhance reliability and extend its lifespan. The TSOP package is designed for surface mounting on PCBs. The 'DIB0' suffix likely indicates a specific configuration or revision of the part; refer to the Samsung datasheet for details. The datasheet also specifies the detailed electrical characteristics, timing diagrams, and package dimensions, which are crucial for proper system design. Error correction codes (ECC) are typically used in conjunction with NAND flash to ensure data integrity.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess