EN
  • EN
  • DE

KLM8G1GEAC-C021

Part No KLM8G1GEAC-C021
Manufacturer Samsung
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1534+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 724327-KLM8G1GEAC-C021
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KLM8G1GEAC-C021 CAD Model

Description

The KLM8G1GEAC-C021 is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. It provides high-density storage in a small form factor, making it ideal for mobile devices and other embedded applications. This eMMC device integrates flash memory and a controller into a single package, simplifying system design and reducing board space.

Applications

  • Smartphones
  • Tablets
  • Digital cameras
  • Portable media players
  • Embedded systems

Features

  • 8GB storage capacity
  • eMMC 4.5 interface
  • High-speed data transfer rates: up to 200MB/s read and 80MB/s write
  • Integrated controller manages flash memory operations
  • Supports power management features to minimize power consumption
  • Small form factor: 11.5mm x 13mm

Benefits

  • High storage capacity allows for storing large amounts of data.
  • Fast data transfer rates improve system performance.
  • Integrated controller simplifies system design and reduces development time.
  • Low power consumption extends battery life in portable devices.
  • Small form factor enables compact device designs.

Additional Details

The KLM8G1GEAC-C021 uses NAND flash memory technology to provide non-volatile storage. The integrated controller performs wear leveling, error correction, and other management functions to ensure data reliability and extend the lifespan of the flash memory. The eMMC 4.5 interface provides a standard interface for connecting to host processors.

This eMMC device is designed for demanding applications requiring high performance and reliability. It supports advanced power management features to minimize power consumption in idle and active modes. The small form factor makes it easy to integrate into space-constrained devices.

The KLM8G1GEAC-C021 is a reliable and efficient storage solution for a wide range of embedded applications. It offers a combination of high capacity, fast performance, and low power consumption, making it an ideal choice for mobile devices and other portable electronics. The integrated controller simplifies system design and reduces the overall cost of ownership.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess