EN
  • EN
  • DE
  • IT

KLMAG2GEND-B041

Part No KLMAG2GEND-B041
Manufacturer Samsung
Catalog EMMC
Description 16GB eMMC5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956257-KLMAG2GEND-B041
Series *
Ultra Librarian 3D Model Ultra Librarian KLMAG2GEND-B041 CAD Model

Description

The Samsung KLMAG2GEND-B041 is an embedded MultiMediaCard (eMMC) solution designed for mobile and embedded devices. This memory module is engineered to provide a balance of storage capacity, performance, and power efficiency, making it suitable for various applications such as smartphones, tablets, and other portable devices.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Embedded systems
  • Digital cameras

Features

  • eMMC Interface: Supports the eMMC standard, providing high-speed data transfer rates.
  • Storage Capacity: Offers a certain amount of storage for operating systems, applications, and user data.
  • NAND Flash Memory: Utilizes NAND flash memory technology for reliable data storage.
  • Managed NAND: Integrates a controller for managing the NAND flash memory, simplifying integration into the host system.
  • Power Management: Incorporates power-saving modes to extend battery life in portable devices.
  • Error Correction Code (ECC): Includes ECC to ensure data integrity.
  • Temperature Range: Operates within a specified temperature range.

Benefits

  • Fast Data Transfer: The eMMC interface enables quick data transfer, improving application performance and responsiveness.
  • Sufficient Storage: Provides adequate storage for operating systems, applications, and user data.
  • Reliable Data Storage: NAND flash memory and ECC ensure data integrity and minimize the risk of data loss.
  • Simplified Integration: Managed NAND simplifies memory management, reducing development time and complexity.
  • Extended Battery Life: Power-saving modes help conserve power, extending battery life in portable devices.

Additional Details

The KLMAG2GEND-B041 eMMC is compliant with the JEDEC eMMC standard. It is designed to meet the demands of embedded systems requiring a reliable and efficient storage solution. The device includes features such as wear leveling and bad block management to prolong the life of the flash memory. This eMMC is a suitable option for applications where storage capacity, performance, and power efficiency are important.

You May Also Be Interested in

Samsung
8GB eMMC
Need more? Email Us
Samsung
4GB eMMC4.5
Lowest to $3.6531
Micron Technology Inc.
32GB eMMC
Lowest to $622.8761
Samsung
16GB eMMC5.0
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND 7232
Lowest to $10.5105
Samsung
16GB eMMC5.1
Need more? Email Us
Kingston
2GB eMMC
Need more? Email Us
Samsung
4GB eMMC5.0
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $44.5274

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess