The KM62256BLG-8 is a static random-access memory (SRAM) chip manufactured by Samsung. This SRAM offers fast data access and does not require refreshing like DRAM, making it suitable for applications where speed and simplicity are crucial.
Applications
- Cache memory in processors and microcontrollers
- Buffer memory in high-speed data acquisition systems
- Data storage in embedded systems
- Look-up tables in digital signal processing
- Instrumentation and test equipment
Features
- Organization: 32K x 8 bits
- Fast access time (indicated by -8, though specific value requires datasheet)
- Low power consumption
- TTL compatible inputs and outputs
- Single +5V power supply
- No refresh required
Benefits
- Enables very fast data access and retrieval
- Simplifies system design due to the absence of refresh circuitry
- Reduces overall system power consumption
- Easy to interface with other digital components
- Reliable data storage
Additional Details
The KM62256BLG-8 typically comes in a DIP (Dual In-line Package) or SOJ package. It operates with a supply voltage of 5V. The '-8' suffix indicates a specific speed grade or access time of the memory. It is designed to be compatible with TTL logic levels.