EN
  • EN
  • DE

KM64V4002BJ-12

Part No KM64V4002BJ-12
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005955-KM64V4002BJ-12
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM64V4002BJ-12 CAD Model

Description

The KM64V4002BJ-12 is a high-speed 4Mbit Static RAM (SRAM) manufactured by Samsung. This SRAM chip is designed for applications demanding fast access times and low power consumption. It is fabricated using advanced CMOS technology to achieve high performance and reliable data storage. The device is organized as 256K x 16 bits and operates from a single 3.3V power supply.

Applications:

  • Cache memory in microprocessor systems
  • High-speed data acquisition systems
  • Networking equipment (routers, switches)
  • Embedded systems requiring fast memory access
  • Industrial control systems

Features:

  • Fast access time: -12 indicates a 12ns access time, enabling very fast read and write operations.
  • Low power consumption: CMOS technology ensures minimal power dissipation, particularly in standby mode.
  • Single 3.3V power supply: Reduces power consumption and simplifies power supply design compared to 5V counterparts.
  • 256K x 16 bit organization: Provides a wide 16-bit data interface, suitable for applications requiring high data throughput.
  • TTL compatible inputs and outputs: Facilitates easy interfacing with other digital components.
  • Three-state outputs: Allows for easy memory expansion and bus sharing.

Benefits:

  • Improved system performance: The fast access time of the KM64V4002BJ-12 significantly enhances the speed and responsiveness of the system.
  • Reduced power consumption: The low power consumption of the CMOS technology and 3.3V operation translates to lower operating costs and extended battery life in portable devices.
  • Simplified system design: The single 3.3V power supply and TTL compatible inputs/outputs streamline the system design process.
  • High reliability: Samsung's stringent quality control ensures reliable operation in demanding environments.
  • Increased data throughput: The 16-bit data interface enables higher data transfer rates compared to byte-wide SRAMs.

Additional Details:

The KM64V4002BJ-12 is typically available in a 44-pin SOJ or TSOP package. It operates over a standard commercial temperature range of 0°C to 70°C. The chip includes features such as output enable (OE) and chip enable (CE) for flexible memory control. Its combination of speed, low power, and wide data bus makes it well-suited for high-performance embedded applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess