EN
  • EN
  • DE

M378T2953EZ3-CE7

Part No M378T2953EZ3-CE7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 128Mx64 2Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950541-M378T2953EZ3-CE7
Series *
Ultra Librarian 3D Model Ultra Librarian M378T2953EZ3-CE7 CAD Model

Description

The Samsung M378T2953EZ3-CE7 is a 2GB DDR2-800 Unbuffered DIMM (UDIMM) memory module. It is designed for use in desktop computers and entry-level servers. As an unbuffered module, it offers lower latency than registered modules, making it suitable for applications where quick data access is important. This module does not have ECC (Error-Correcting Code) functionality.

Applications

  • Desktop PCs
  • Entry-level servers
  • General purpose computing

Features

  • 2GB Capacity
  • DDR2-800 (PC2-6400)
  • Unbuffered DIMM (UDIMM)
  • 240-Pin
  • 1.8V Operating Voltage
  • CL6 Latency

Benefits

  • Improved Performance: Unbuffered design allows for faster data access, enhancing system responsiveness.
  • Compatibility: Designed to work with a variety of systems that support DDR2 UDIMM memory.
  • Cost-Effective: Provides a balance of performance and capacity for general computing needs.
  • Easy Installation: Standard DIMM form factor simplifies installation and upgrades.

Technical Specifications

Memory Type: DDR2 SDRAM
Capacity: 2GB
Speed: DDR2-800 (PC2-6400)
Error Correction: Non-ECC
Module Type: DIMM
Number of Pins: 240-Pin
Voltage: 1.8V
CAS Latency: CL6

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess