EN
  • EN
  • DE

M378T5663QZ3-CE7

Part No M378T5663QZ3-CE7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 256Mx64 CL5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950437-M378T5663QZ3-CE7
Series *
Ultra Librarian 3D Model Ultra Librarian M378T5663QZ3-CE7 CAD Model

Description

The Samsung M378T5663QZ3-CE7 is a 2GB DDR2-800MHz (PC2-6400) CL6 240-Pin DIMM. This memory module is designed to enhance the performance of desktop computers, providing a cost-effective upgrade for improved multitasking and responsiveness.

Applications:

  • Desktop PCs
  • Workstations
  • General computing tasks
  • Office applications
  • Web browsing

Features:

  • 2GB capacity
  • DDR2 Technology
  • 800MHz (PC2-6400) speed
  • 240-Pin DIMM form factor
  • CL6 latency
  • Unbuffered
  • Non-ECC

Benefits:

  • Improved system responsiveness
  • Enhanced multitasking capabilities
  • Faster application loading times
  • Increased overall system performance
  • Cost-effective upgrade solution

Additional Details:

This module operates at 1.8V and is designed to meet the JEDEC standards for DDR2 memory. It is compatible with a wide range of desktop motherboards that support DDR2 memory. The Samsung M378T5663QZ3-CE7 is a reliable and efficient memory solution for users seeking to upgrade their system's performance without significant investment. Its 2GB capacity provides a noticeable improvement in handling multiple applications and larger datasets compared to systems with less memory. The CL6 latency ensures efficient data transfer, contributing to smoother operation during demanding tasks such as video editing or gaming (on systems where the graphics card is the primary bottleneck).

The unbuffered design means that the memory controller directly accesses the memory chips, which can offer slightly improved performance compared to buffered memory. The non-ECC feature indicates that this module does not include error correction capabilities, which is typical for desktop PCs where data integrity is generally less critical than in server environments. This helps to reduce the cost of the memory module.

Installation is straightforward: simply insert the module into a compatible DDR2 DIMM slot on the motherboard. Always consult the motherboard's manual for proper installation instructions and compatibility guidelines. Before purchasing, ensure your system is compatible with 2GB DDR2 DIMMs and that the motherboard supports the 800MHz clock speed for optimal performance.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess