EN
  • EN
  • DE

M392B5673FH0-CH9Q4

Part No M392B5673FH0-CH9Q4
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949528-M392B5673FH0-CH9Q4
Series *
Ultra Librarian 3D Model Ultra Librarian M392B5673FH0-CH9Q4 CAD Model

Description

The Samsung M392B5673FH0-CH9Q4 is an 8GB DDR3 ECC Unbuffered DIMM (UDIMM) memory module. This module is designed for workstations and entry-level servers where error correction is required but the benefits of a registered DIMM are not necessary. The 'CH9Q4' designation likely indicates a specific manufacturing batch or revision.

Applications

  • Workstations requiring ECC Unbuffered memory
  • Entry-level servers
  • Small business servers
  • Desktops requiring ECC memory
  • Applications needing high data integrity

Features

  • 8GB Capacity: Provides 8GB of memory for applications and operating systems.
  • DDR3 Technology: Utilizes DDR3 SDRAM for fast data transfer rates and efficient performance.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, preventing data corruption and system instability.
  • Unbuffered DIMM (UDIMM): Does not include a register, potentially offering lower latency compared to Registered DIMMs.
  • PC3-10600E: Operates at 1333MHz, providing a peak data transfer rate of 10.6 GB/s.
  • 240-Pin DIMM: Standard form factor for DDR3 memory modules.
  • 1.5V Voltage: Operates at a standard 1.5V, balancing performance and power efficiency.

Benefits

  • Improved Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data loss.
  • Potentially Lower Latency: Absence of a register can lead to slightly lower latency compared to RDIMMs.
  • Increased Performance: High bandwidth of DDR3 memory enhances overall system responsiveness.
  • Reliable Operation: Designed for stable performance in compatible systems.
  • Cost-Effective: DDR3 memory offers a good balance of performance and cost.

Additional Details

The Samsung M392B5673FH0-CH9Q4 memory module adheres to industry standards for DDR3 memory and is built with high-quality components. The 240-pin DIMM form factor is a standard for DDR3 memory. The ECC functionality is crucial for maintaining data integrity in critical applications. Before purchasing, it is important to verify compatibility with the target system's motherboard and memory controller. The module operates at a standard voltage of 1.5V, contributing to energy efficiency.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess