EN
  • EN
  • DE

M393B1K73DH0-CF8

Part No M393B1K73DH0-CF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949900-M393B1K73DH0-CF8
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K73DH0-CF8 CAD Model

Description

The Samsung M393B1K73DH0-CF8 is an 8GB DDR3 ECC Registered DIMM (RDIMM) server memory module. This module is engineered for high-performance server environments, providing reliable memory and data integrity under demanding workloads.

Applications:

  • Servers for data centers
  • Virtualization platforms
  • Cloud computing infrastructure
  • Enterprise database systems
  • High-performance computing (HPC) environments

Features:

  • 8GB Capacity: Provides ample memory for running server applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates and improved performance compared to previous generations.
  • ECC Registered: Incorporates Error-Correcting Code (ECC) to detect and correct single-bit memory errors, ensuring data reliability. The 'Registered' component buffers commands, enhancing signal integrity.
  • PC3-10600R: Operates at a speed of 1333MHz, delivering high bandwidth for memory-intensive applications.
  • 240-Pin DIMM: Standard DIMM form factor for broad compatibility with server motherboards.
  • Samsung Quality: Manufactured with high-quality components and stringent testing processes to ensure reliability and durability.

Benefits:

  • Improved Server Performance: Enhances overall server responsiveness and efficiency, allowing for faster data processing and application execution.
  • Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data corruption due to memory errors.
  • Increased Stability: The registered design enhances signal stability, making the module suitable for demanding server environments.
  • Reduced Downtime: Minimizes the risk of memory-related failures, reducing server downtime and maintenance costs.
  • Scalability: Allows for memory upgrades to meet increasing server demands and workload requirements.

Additional Details:

The Samsung M393B1K73DH0-CF8 is designed to meet the rigorous demands of modern server environments where data integrity and system stability are paramount. The ECC Registered feature is particularly crucial for applications such as financial transactions, scientific research, and medical records. This memory module is compatible with servers that support DDR3 ECC Registered DIMMs operating at 1333MHz. Always consult your server's documentation to verify compatibility before purchasing. The Samsung M393B1K73DH0-CF8 offers a robust and reliable memory solution for demanding server applications, contributing to improved performance and stability.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess