EN
  • EN
  • DE

S3C2440A40-YQ80

Part No S3C2440A40-YQ80
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Description Application processor with specialized architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Semiconductor, Inc.
Win Source Part Number 085420-S3C2440A40-YQ80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian S3C2440A40-YQ80 CAD Model

Description

The Samsung S3C2440A40-YQ80 is a 32-bit RISC microprocessor based on the ARM920T core, designed for use in a wide variety of embedded applications. This processor is characterized by a good balance of performance, power efficiency, and integrated peripherals, making it suitable for devices like PDAs, handheld devices, and industrial control systems.

Applications

  • Personal Digital Assistants (PDAs)
  • Handheld Computers
  • Industrial Control Systems
  • GPS Navigation Devices
  • Embedded Systems

Features

  • ARM920T Core: Delivers robust and efficient processing capabilities.
  • LCD Controller: Integrated controller for direct interface with LCD panels.
  • USB Host/Device: Supports USB connectivity, enabling data transfer and device interfacing.
  • SD/MMC Host Controller: Facilitates easy integration with SD and MMC memory cards.
  • NAND Flash Controller: Enables the use of NAND flash memory for storage solutions.
  • Camera Interface: Supports camera modules, facilitating image and video capture.
  • UART, SPI, I2C Interfaces: Provides a versatile range of serial communication options.
  • Real-Time Clock (RTC): Maintains timekeeping functions, even when main power is off.
  • Power Management Unit (PMU): Optimizes power consumption, extending battery life.

Benefits

  • Efficient Processing: The ARM920T core delivers adequate processing power for diverse embedded applications.
  • Low Power Operation: Contributes to extended battery life in portable devices.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, lowering overall system costs.
  • Memory Versatility: Supports a range of memory types and configurations.
  • Flexible Connectivity: Offers a variety of interfaces for connection to other devices and peripherals.
  • Streamlined Development: Comprehensive development tools and resources are readily available.

Technical Details

The S3C2440A40-YQ80 operates at a clock speed of 400 MHz. It features a 16 KB instruction cache and a 16 KB data cache, enhancing performance. The integrated LCD controller supports numerous display resolutions. The processor is typically packaged in a BGA (Ball Grid Array) package. It has a core voltage of 1.3V and I/O voltage of 3.3V. It is well-suited for applications that demand a balance of performance, power efficiency, and rich features.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9459 $77.8377
5+ $24.2723 $121.3615
8+ $23.4350 $187.4800
11+ $21.7614 $239.3754
14+ $20.9240 $292.9360
18+ $20.0878 $361.5804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess