EN
  • EN
  • DE

S3F8647XZZAOB7

Part No S3F8647XZZAOB7
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009974-S3F8647XZZAOB7
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3F8647XZZAOB7 CAD Model

Description

The Samsung S3F8647XZZAOB7 is a 8-bit microcontroller based on the 8051 architecture. It's designed for a wide variety of embedded applications where low power consumption and cost-effectiveness are important.

Applications:

  • Remote controls
  • Home appliances (e.g., washing machines, refrigerators)
  • Consumer electronics (e.g., toys, audio players)
  • Industrial control systems
  • Security systems

Features:

  • 8-bit 8051 core
  • Internal Flash memory for program storage
  • Internal SRAM for data storage
  • Timers and counters
  • Serial communication interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC)
  • PWM (Pulse Width Modulation) outputs
  • Interrupt controller
  • Low-power modes

Benefits:

  • Low Power Consumption: Optimized for battery-powered applications and energy-efficient designs.
  • Versatile Peripherals: Offers a range of built-in peripherals for interfacing with various sensors, actuators, and communication channels.
  • Cost-Effective: Provides a balance of performance and features at a competitive price point.
  • Easy Development: Utilizes the well-established 8051 architecture, with readily available development tools and resources.
  • Integrated Solution: Reduces the need for external components, simplifying system design and lowering overall BOM (Bill of Materials) cost.

Additional Details:

The S3F8647XZZAOB7 microcontroller typically operates from a 3.3V or 5V power supply. The integrated Flash memory allows for easy reprogramming and firmware updates. The various serial communication interfaces enable connectivity to other devices and systems. The ADC allows for the measurement of analog signals, while the PWM outputs can be used to control motor speed or dim LEDs. The interrupt controller allows for efficient handling of asynchronous events. Specific memory sizes (Flash and SRAM), clock speeds, and ADC resolution will vary depending on the exact variant of the S3F8647 series. Datasheets are essential to determine the precise specifications. It's commonly found in low-cost, high-volume applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess