EN
  • EN
  • DE

SCP7QTF1HEL1QKP34E

Part No SCP7QTF1HEL1QKP34E
Manufacturer Samsung
Catalog LED Lighting - White
Description LED LH181B WHITE COOL 5700K 2SMD / LED Lighting series White, Cool 5700K 2.9V 350mA 120° 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH181B
Package Tape & Reel
Color White, Cool
CCT (K) 5700K
Flux @ 85°C, Current - Test 175lm (160lm ~ 190lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 172 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.4A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Supplier Device Package SMD
Dimension 0.093" L x 0.093" W (2.36mm x 2.36mm)
Height - Seated (Max) 0.019" (0.48mm)
Thermal Resistance of Package 2°C/W
Base Product Number SCP7QTF1
Other Names SCP7QTF1HEL1QKP34E,1510-2244-6,1510-2244-1,1510-2244-2
Standard Package 2,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240217-SCP7QTF1HEL1QKP34E
Ultra Librarian 3D Model Ultra Librarian SCP7QTF1HEL1QKP34E CAD Model

Description

The LH181B series from Samsung Semiconductor, Inc. offers high-quality LED lighting in a white, cool color.

  • Win Source Part Number: 1240217-SCP7QTF1HEL1QKP34E
  • Viewing Angle: 120 degrees
  • Voltage Forward: 2.9V
  • Current Max: 1.4A
  • Thermal Resistance of Package: 2 degrees Celsius per watt
  • Package: 2-SMD, no lead
  • Format: Tape and reel
  • Flux @ 85 degrees Celsius: 175lm
  • CCT: 5700K

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess