EN
  • EN
  • DE

SD3624A

Part No SD3624A
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 317163-SD3624A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD3624A CAD Model

Description

The SD3624A is a high-performance step-down (buck) switching regulator designed for various applications requiring efficient power conversion. Manufactured by Samsung, this regulator is known for its robust design and ability to deliver stable output voltage under varying load conditions. It integrates the control circuitry and power MOSFETs necessary for a complete step-down converter, simplifying the design and reducing the overall component count.

Applications

  • Power supplies for consumer electronics: Used in TVs, DVD players, and set-top boxes.
  • Industrial control systems: Provides regulated power for microcontrollers and sensors.
  • Battery chargers: Efficiently charges various battery types.
  • LED lighting drivers: Powers LEDs with constant current and voltage.
  • Automotive applications: Powers various electronic systems in vehicles.

Features

  • High efficiency: Minimizes power loss during conversion, leading to cooler operation and extended battery life.
  • Wide input voltage range: Accepts a broad range of input voltages, making it suitable for diverse power sources.
  • Adjustable output voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Soft-start function: Reduces inrush current during startup, preventing voltage overshoot and ensuring stable operation.
  • Internal compensation: Simplifies the design and reduces the need for external components.

Benefits

  • Improved energy efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced system reliability: Protects against overcurrent and overtemperature conditions, increasing the lifespan of the system.
  • Simplified design: Reduces the number of external components and simplifies the layout, shortening design time.
  • Stable output voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Compact size: Enables the design of smaller and more portable devices.

Additional Details

The SD3624A typically operates at a switching frequency in the hundreds of kHz range, enabling the use of smaller external components. It often includes features like enable/disable control for power saving during standby mode. The device is usually available in surface-mount packages, which are suitable for automated assembly and high-density circuit boards. The exact specifications, such as maximum input voltage, output current, and switching frequency, can be found in the manufacturer's datasheet. The device is designed to be RoHS compliant, ensuring it meets environmental regulations.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess