EN
  • EN
  • DE

SI-CA1427501US

Part No SI-CA1427501US
Manufacturer Samsung
Catalog External/Internal (Off - Board) LED Drivers
Description LED DVR CC AC/DC 27-54V 1.4A / 1.4A 27 ~ 54V Constant Current LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr Samsung Semiconductor, Inc.
Package Bulk
Product Status Obsolete
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 90VAC
Voltage - Input (Max) 304VAC
Voltage - Output 27 ~ 54V
Current - Output (Max) 1.4A
Power (Watts) 75 W
Dimming Analog
Features OTP, OVP, SCP
Ratings IP20
Temperature Range - Operating -40°C ~ 60°C
Efficiency 88%
Termination Style Screw Terminal
Dimension 14.10" L x 1.20" W x 1.00" H (359.0mm x 30.0mm x 26.5mm)
Approval Agency cURus
Mounting Type Chassis Mount
Weight 0.661 lb (299.82 g)
Other Names 1510-1569
Standard Package 27
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9520
Win Source Part Number 1237347-SI-CA1427501US
Ultra Librarian 3D Model Ultra Librarian SI-CA1427501US CAD Model

Description

This constant current LED driver from Samsung Semiconductor is a high-quality power supply that is ideal for use with LED lighting systems.

  • Operation Type: Constant Current
  • Power: 75 watts
  • Voltage - Output: 27 to 54 volts
  • Topology: AC-DC converter
  • Current - Output (Max): 1.4A
  • Termination Style: Screw Terminal
  • Features: OTP, OVP, and SCP protection
  • Mounting Type: Chassis Mounting
  • Efficiency: 88%
  • Rating: IP20
  • Operating Temperature: -40°C to 60°C
  • Dimensions: 14.10" L x 1.20" W x 1.00" H (359.0mm x 30.0mm x 26.5mm)
  • Weight: 0.661 lb (299.82 g)
  • Status: Obsolete
  • Manufacturer Status: Discontinued

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 42-428V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 35-71V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 239.75W69-137
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 18.9-27V 1.12A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 150W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 7.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 4.8A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 30.6-37.8V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess