EN
  • EN
  • DE

SIP-007AFS002

Part No SIP-007AFS002
Manufacturer Samsung
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI CASTELLTION SMD / Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.0 Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Samsung Semiconductor, Inc.
Series ARTIK
Package Tray
Product Status Obsolete
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n/ac, Bluetooth v4.0
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 16dBm
Sensitivity -92dBm
Serial Interfaces I²C, I²S, JTAG, SPI, UART, USB
Antenna Type Antenna Not Included, Castellation
Memory Size 4GB Flash, 1GB DRAM
Voltage - Supply 3.7V ~ 5V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Package / Case Module
Standard Package 1
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1340271-SIP-007AFS002
Ultra Librarian 3D Model Ultra Librarian SIP-007AFS002 CAD Model

Description

The Samsung Semiconductor ARTIK series is an RF transceiver module that operates at a frequency of 2.4GHz.

  • Frequency: 2.4GHz
  • Protocols: 802.11a/b/g/n/ac and Bluetooth v4.0
  • Data Rate: 54Mbps
  • Memory Size: 4GB Flash and 1GB DRAM
  • Antenna Type: Castellated
  • Output Power: 16dBm
  • Sensitivity: -92dBm
  • Serial Interfaces: I²C, I²S, JTAG, SPI, UART, and USB
  • Voltage Supply: 3.7V to 5V
  • Mounting Type: Surface Mountable
  • Package/Case: Tray
  • Temperature Range: 0°C to 70°C
  • Status: Obsolete

You May Also Be Interested in

Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Quectel
Linear IC
Lowest to $224.0863

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess