EN
  • EN
  • DE

SLP-D2A455D1EU

Part No SLP-D2A455D1EU
Manufacturer Samsung
Catalog External/Internal (Off - Board) LED Drivers
Description LED DVR 2CH PROGR 55W WHT EU / 1.4A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr Samsung Semiconductor, Inc.
Series PMD
Package Bulk
Product Status Obsolete
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 220VAC
Voltage - Input (Max) 240VAC
Voltage - Output 20 ~ 50V
Current - Output (Max) 1.4A
Power (Watts) 55 W
Dimming DALI
Features OTP, OVP, SCP
Ratings IP20
Temperature Range - Operating -40°C ~ 50°C
Efficiency 88%
Termination Style Terminal Block
Dimension 5.00" L x 3.01" W x 1.43" H (127.0mm x 76.4mm x 36.2mm)
Approval Agency cURus
Mounting Type Chassis Mount
Other Names 1510-SLP-D2A455D1EU
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1237335-SLP-D2A455D1EU
Ultra Librarian 3D Model Ultra Librarian SLP-D2A455D1EU CAD Model

Description

The 1237335-SLP-D2A455D1EU PMD series LED driver from Samsung Semiconductor is a constant current type with a power of 55W and a voltage output of 20 ~ 50V.

  • Operation Type: Constant Current Type
  • Features: OTP, OVP, and SCP
  • Package: Bulk
  • Power: 55W
  • Voltage - Output: 20 ~ 50V
  • Number of Outputs: 1
  • Current - Output: 1.4A
  • Voltage - Input: 220VAC to 240VAC
  • Dimming: DALI
  • Efficiency: 88%
  • Mounting Type: Chassis Mount
  • Operating Temperature: -40°C to 50°C
  • Rating: IP20

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 18.9-27V 1.12A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 42-428V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 7.5-15V 11.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 15V 5A
Need more? Email Us
Thomas Research Products
LED DVR CC AC/DC 10-54V 1.4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 21.6-36V 2.7A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
O/P +24V4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 18-36V 2.65A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess