EN
  • EN
  • DE

TCSCM1A105MJAR

Part No TCSCM1A105MJAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215505-TCSCM1A105MJAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCM1A105MJAR CAD Model

Description

The TCSCM1A105MJAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor is defined by its capacitance value, voltage rating, temperature coefficient, and physical dimensions, making it suitable for specific applications within electronic devices.

Applications:

  • Decoupling capacitors in digital circuits: Provide a local charge reservoir for integrated circuits (ICs) like microcontrollers, processors, and memory chips, minimizing voltage fluctuations and noise during switching.
  • Bypassing capacitors in power supplies: Filter out unwanted AC noise and ripple from DC power supply lines, ensuring a clean and stable voltage for sensitive electronic components.
  • Filtering in audio circuits: Used in low-pass, high-pass, and band-pass filters to shape the frequency response of audio signals, removing unwanted noise and distortion.
  • Timing circuits: Can be used in conjunction with resistors to create RC timing circuits for oscillators, timers, and delay circuits.
  • Smoothing capacitors in DC-DC converters: Reduce output voltage ripple and improve the stability of DC-DC converters, providing a more consistent and reliable output voltage.

Features:

  • Capacitance Value: Possesses a capacitance of 1.0 µF (microfarad), making it suitable for applications requiring a moderate amount of charge storage.
  • Compact Size: Designed for space-constrained applications, allowing for high-density printed circuit board (PCB) layouts.
  • High Reliability: Ceramic capacitors are known for their stable performance and long lifespan, even under harsh operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation, resulting in more efficient circuit operation.
  • Surface Mount Technology (SMT): Enables automated assembly, reducing manufacturing costs and improving overall product quality and consistency.

Benefits:

  • Improved Circuit Stability: Decoupling and bypassing functions minimize noise and voltage fluctuations, enhancing the reliability and performance of electronic circuits.
  • Enhanced Signal Quality: Filtering capabilities remove unwanted frequency components from signals, improving clarity and reducing noise.
  • Reduced Board Space: The compact size allows for more components to be placed on a PCB, minimizing the overall size of the electronic device.
  • Increased Circuit Efficiency: Low ESR reduces power dissipation and heat generation, improving the overall efficiency of the circuit and extending its lifespan.
  • Long-Term Stability: Ceramic capacitors exhibit excellent stability over time and temperature, ensuring reliable performance throughout the product's lifespan.

Additional Details:

The TCSCM1A105MJAR likely features a voltage rating of 10V. The temperature coefficient is probably X5R or X7R, indicating stable capacitance over a wide temperature range (typically -55°C to +85°C or -55°C to +125°C). It is RoHS compliant, signifying that it adheres to environmental regulations by restricting the use of hazardous substances. The terminals are generally nickel-barrier with tin plating, ensuring good solderability. Always consult the official Samsung datasheet for the TCSCM1A105MJAR to confirm specific details and application guidelines. Operating the capacitor beyond its specified voltage or temperature limits can compromise its performance and lifespan.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess