EN
  • EN
  • DE

ERF8-040-05.0-L-DV-L-K-TR

Part No ERF8-040-05.0-L-DV-L-K-TR
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors
Description CONN SOCKET 80POS SMD GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201991-ERF8-040-05.0-L-DV-L-K-TR
Manufacturer Samtec Inc.
Category Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series Edge Rate™ ERF8
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Connector Type Socket, Outer Shroud Contacts
Number of Positions 80
Pitch 0.031" (0.80mm)
Number of Rows 2
Features Board Guide, Latches, Pick and Place
Ultra Librarian 3D Model Ultra Librarian ERF8-040-05.0-L-DV-L-K-TR CAD Model

Description

The 1201991 is a rectangular connector array from the Edge Rate™ ERF8 series manufactured by Samtec Inc..

  • Category: Connectors and Interconnects, specifically edge type, mezzanine (board to board) connectors
  • Positions: 80
  • Pitch: 0.031" (0.80mm)
  • Features: Board guide, latches, and pick and place capabilities
  • Connector Type: Socket with outer shroud contacts
  • Rows: 2
  • Packaging: Tape & reel (TR) cut tape (CT)
  • Product Status: Active

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HDR 40POS 0.4MM SMD GOLD
Lowest to $0.2241
Hirose Electric Co Ltd
CONN HEADER 50POS 3MM SMD 0.5MM
Lowest to $0.6526
Hirose Electric Co Ltd
CONN HEADER 20POS 0.4MM SMD GOLD
Lowest to $0.3269
Hirose Electric Co Ltd
CONN RECEPT 24POS 0.4MM SMD GOLD
Lowest to $0.2475
Hirose Electric Co Ltd
CONN RECPT 20POS SMD 0.5MM
Lowest to $1.3243
Hirose Electric Co Ltd
CONN RCPT 16POS 0.4MM SMD GOLD
Lowest to $0.1634
Hirose Electric Co Ltd
CONN RCPT 20POS 0.4MM SMD GOLD
Lowest to $0.7338
Hirose Electric Co Ltd
CONN RCPT 24POS 0.4MM SMD GOLD
Lowest to $0.1582
Hirose Electric Co Ltd
CONN RECEPT 20POS DUAL 0.5MM SMD
Lowest to $1.5212

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8691 $54.3455
12+ $8.9182 $107.0184
18+ $8.6395 $155.5110
24+ $8.3608 $200.6592
31+ $8.0822 $250.5482
42+ $7.2461 $304.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess