EN
  • EN
  • DE

HTST-105-01-S-DV-P-FR

Part No HTST-105-01-S-DV-P-FR
Manufacturer Samtec Inc.
Catalog Custom Parts (E - I)
Description Connector Shrouded Header 10 Position 2.54mm Solder Straight Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200052-HTST-105-01-S-DV-P-FR
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HTST-105-01-S-DV-P-FR CAD Model

Description

The HTST-105-01-S-DV-P-FR is a surface mount, high-temperature terminal strip from Samtec. It is designed for board-to-board connections and offers a robust and reliable interconnect solution for various applications, especially those requiring high-temperature performance.

Applications

  • Board-to-board connections in electronic assemblies
  • High-temperature industrial equipment
  • Automotive electronics
  • Medical devices
  • Aerospace applications
  • Testing and burn-in sockets

Features

  • Number of Positions: 10
  • Number of Rows: 2
  • Pitch: 0.050" (1.27 mm)
  • Mounting Type: Surface Mount
  • Termination: Solder
  • Insulation Height: 0.175" (4.45 mm)
  • Contact Material: Phosphor Bronze
  • Plating: Gold
  • Operating Temperature: -55°C to +125°C
  • High Temperature Plastic
  • Polarization: Yes

Benefits

  • Provides a reliable and durable board-to-board connection.
  • High-temperature operation ensures performance in demanding environments.
  • Fine pitch allows for high-density connections.
  • Surface mount design simplifies assembly and reduces manufacturing costs.
  • Gold plating provides excellent electrical conductivity and corrosion resistance.
  • Polarization prevents mis-mating and ensures proper connection.
  • Robust construction ensures long-term reliability.

Additional Details

The HTST-105-01-S-DV-P-FR terminal strip is designed for automated placement and soldering processes. The high-temperature plastic material is compatible with reflow soldering processes. Samtec offers a variety of mating connectors to be used with this terminal strip. The FR indicates a full row of solder charge. The part is RoHS compliant.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Holtek
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,986 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess