EN
  • EN
  • DE

MEC1-120-02-S-D-A-K-TR

Part No MEC1-120-02-S-D-A-K-TR
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 40POS 0.039
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 40 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Manufacturer Samtec Inc.
Series MEC1
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Family Name MEC1-120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926927-MEC1-120-02-S-D-A-K-TR
Ultra Librarian 3D Model Ultra Librarian MEC1-120-02-S-D-A-K-TR CAD Model

Description

The MEC1-120-02-S-D-A-K-TR is a 40 position female connector manufactured by Samtec Inc.

  • Supply and Demand: Balanced
  • Package: Reel - TR
  • Mounting: Surface Mount
  • Family Name: MEC1-120
  • ECCN: EAR99
  • Quantity per Package: 200
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 8 weeks
  • REACH Status: Unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Samtec Inc.
CONN EDGE DUAL FMALE 16POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 64POS 0.039
Lowest to $2.3393
EDAC Inc.
CONN EDGE DUAL FMALE 24POS 0.156
Need more? Email Us
JAE Electronics
CONN MXM 3.0 FMALE 314POS 0.020
Need more? Email Us
Shenzhen Lianxin Technology Co., Ltd.
52 Position Connector mPCI-E 0.5mm Surface Mount, Right Angle
Lowest to $1.1730
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $5.3756
Amphenol
CONN EDGE DUAL FMALE 60POS
Lowest to $29.1045
Amphenol
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 80POS 0.050
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2122 $58.9708
34+ $3.4561 $117.5074
52+ $3.3481 $174.1012
72+ $3.2402 $233.2944
93+ $3.1321 $291.2853
124+ $2.8082 $348.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 643 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess