EN
  • EN
  • DE

UMPT-06-07.5-L-V-S-W-TR

Part No UMPT-06-07.5-L-V-S-W-TR
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description CONN MPOWER 2MM MALE 6POS GOLD / 6 Position Header, Male Blades Connector Solder 0.079" (2.00mm) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr Samtec Inc.
Series mPower™ UMPT
Package Tape & Reel (TR) Cut Tape (CT)
Connector Type Header, Male Blades
Number of Positions 6
Pitch 0.079" (2.00mm)
Mounting Type Surface Mount
Number of Rows 1
Termination Solder
Features Solder Retention
Color Black
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Voltage Rating 650 V
Material - Insulation Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Base Product Number UMPT-06
Standard Package 150
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1340538-UMPT-06-07.5-L-V-S-W-TR
Ultra Librarian 3D Model Ultra Librarian UMPT-06-07.5-L-V-S-W-TR CAD Model

Description

The mPower™ UMPT series header connector from Samtec Inc. is a blade type power connector designed for surface mount applications.

  • Series: mPower™
  • Connector Type: Header
  • Style: Blade Type
  • Pitch: 0.079" (2.00mm)
  • Number of Blades: 6
  • Contact Gender: Male
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Insulation Material: Liquid Crystal Polymer (LCP)
  • Voltage Rating: 650V
  • Termination: Solder
  • Packaging: Tape & Reel, Cut Tape
  • Operating Temperature: -55°C to 125°C
  • Standard Package: 150
  • Mounting Type: Surface Mount

You May Also Be Interested in

TE Connectivity
CONN RCPT 6POS 11.18MM PCB SLDR
Need more? Email Us
Molex, LLC
CONN HDR 2POS 7.50MM PCB SLDR / 2 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Lowest to $1.4622
Others
Need more? Email Us
TE Connectivity
Power Connectors & Interconnection Systems | CONN HDR 3POS 2.00MM SMD SLDR
Lowest to $1.4389
Molex, LLC
GUARDIAN II TPA PBT 2CKT
Need more? Email Us
Molex, LLC
GUARDIAN II RA PLUG 0.76AU 4CKT
Need more? Email Us
Molex, LLC
CONN HDR 3POS 7.50MM PCB SLDR / 3 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
Solid State Optronic
1 Form A Solid State Relay
Lowest to $39.7297
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $5.0029

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess