EN
  • EN
  • DE

MEC6-140-02-L-D-RA1

Part No MEC6-140-02-L-D-RA1
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 80POS 0.025
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 14 Weeks
Features 80 Position Female Connector Non Specified - Dual Edge Gold 0.025" (0.64mm) Black
Manufacturer Samtec Inc.
Series MEC6 - RA
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, Right Angle
Family Name MEC6-140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933060-MEC6-140-02-L-D-RA1
Ultra Librarian 3D Model Ultra Librarian MEC6-140-02-L-D-RA1 CAD Model

Description

The MEC6-140-02-L-D-RA1 is a 80 Position Female Connector that is designed for surface mount, right angle mounting.

  • Manufacturer: Samtec Inc.
  • Series: MEC6-140
  • Positions: 80
  • Mounting Type: Surface Mount, Right Angle
  • Specification: Non-specified, Dual Edge Gold 0.025" (0.64mm) Black
  • Operating Temperature Range: -55°C to 125°C
  • Supply and Demand Status: Balanced
  • Quantity per Package: 90
  • MSL Level: 1 (Unlimited)
  • Production Lead Time: 14 weeks
  • REACH Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Samtec Inc.
CONN EDGE DUAL FMALE 16POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031
Need more? Email Us
Amphenol
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $3.3336
TE Connectivity
CONN PCI EXP FEMALE 36POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 80POS 0.050
Need more? Email Us
Amphenol
CONN EDGE DUAL FMALE 60POS
Lowest to $29.1045
TE Connectivity
CONN PCI EXP FMALE 64POS 0.039
Lowest to $2.3393
Sullins Connector Solutions
CONN EDGE DUAL FMALE 10POS 0.100
Lowest to $5.8209
Shenzhen Lianxin Technology Co., Ltd.
52 Position Connector mPCI-E 0.5mm Surface Mount, Right Angle
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess