EN
  • EN
  • DE

SDL-129-G-11

Part No SDL-129-G-11
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SDL
Package Tube
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 58
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.132" (3.35mm)
Contact Length - Post 0.108" (2.75mm)
Temperature Range - Operating -55°C ~ 125°C
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Circular
Contact Material Beryllium Copper
Base Product Number SDL-129
Other Names SAM1134-29
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1292967-SDL-129-G-11
Ultra Librarian 3D Model Ultra Librarian SDL-129-G-11 CAD Model

Description

The SDL-129-G-11 is a terminal strip manufactured by Samtec Inc., specifically designed for creating robust and space-efficient board-to-board connections. As part of the SDL series, it offers a reliable solution for various electronic applications that demand compact designs and consistent connectivity.

Applications

  • High-Density Circuit Boards: Often used in densely populated PCBs where space is limited.
  • Medical Devices: Integrated into portable medical equipment and diagnostic tools requiring compact connections.
  • Consumer Electronics: Found in smartphones, tablets, and other consumer devices where space is a premium.
  • Industrial Automation: Employed in compact PLCs, sensor modules, and other industrial control equipment.
  • Internet of Things (IoT) Devices: Used in IoT gateways, smart sensors, and other connected devices.

Features

  • Number of Rows: Single row configuration for maximum space efficiency.
  • Number of Positions: 29 positions, allowing for a large number of connections within a small area.
  • Pitch: Standard 0.100" (2.54mm) pitch, ensuring compatibility with standard PCBs and components.
  • Termination Style: Through-hole termination providing a secure and reliable connection to the PCB.
  • Insulator Material: High-temperature thermoplastic, which provides excellent electrical insulation and withstands soldering heat.
  • Contact Material: Typically made from phosphor bronze or beryllium copper, known for their conductivity and durability.
  • Contact Plating: Gold or tin plating on the contact area ensuring reliable electrical contact and corrosion resistance.
  • Profile: Low-profile design to minimize vertical space requirements in compact devices.

Benefits

  • Space-Saving: The low-profile design and compact footprint make it ideal for use in miniaturized electronic devices.
  • Reliable Connection: Provides a stable and consistent electrical connection minimizing signal loss and ensuring reliable performance.
  • Durable: Constructed from high-quality materials to ensure long-term reliability and resistance to environmental factors.
  • Easy Installation: Through-hole termination simplifies the soldering process and allows for easy integration into PCB designs.
  • Versatile: Suitable for a wide range of applications where space is limited and reliable connections are required.

Additional Details

The SDL-129-G-11 terminal strip is engineered for ease of use and dependable performance in tight spaces. Its through-hole termination method ensures a robust mechanical connection to the PCB. The high-temperature thermoplastic insulator is designed to withstand reflow soldering processes without deformation. The gold or tin-plated contacts ensure consistent electrical performance, even in challenging environmental conditions. This terminal strip is an excellent choice for applications requiring a dependable and compact board-to-board connection solution.

You May Also Be Interested in

CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess