EN
  • EN
  • DE

SFSD-05-28-F-15.50-DL-NUS

Part No SFSD-05-28-F-15.50-DL-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.29' (393.70mm)
Features Friction Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number SFSD-05
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311182-SFSD-05-28-F-15.50-DL-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-05-28-F-15.50-DL-NUS CAD Model

Description

The SFSD-05-28-F-15.50-DL-NUS is a micro pitch socket strip from Samtec Inc., designed for board-to-board connections in various electronic applications. This part number denotes a 1.27mm pitch, 5 positions, compatibility with a flat cable assembly, a 15.50mm tail length, double latching row, and a non-unzipping design. The features enhance connectivity and signal integrity.

Applications

  • Board-to-board connections requiring flat cable integration
  • Data communication systems
  • Medical devices needing secure and reliable connections
  • Industrial automation equipment
  • Test and measurement instruments

Features

  • Pitch: 1.27mm micro pitch allows for high-density interconnects.
  • Number of Positions: 5 positions for signal or power transmission.
  • Cable Option: 'F' signifies compatibility with a flat cable assembly.
  • Tail Length: 15.50mm tail length
  • Row Configuration: Double Latching Row for increased mechanical stability.
  • Non-Unzipping Design: Ensures a secure and reliable connection.
  • Mates With: FFSD, EWSD and DWSD Series terminal strips.

Benefits

  • High Density: The micro pitch enables compact designs with a high number of connections in a small area.
  • Reliable Connection: Ensures a secure and stable connection, minimizing signal loss.
  • Flat Cable Integration: Flat cable compatibility allows for flexible and organized cabling.
  • Mechanical Stability: The double latching row increases the mechanical stability, making it suitable for high-vibration environments.
  • Secure Mating: The non-unzipping design ensures a robust and reliable connection.
  • Versatile Applications: Suitable for various electronic devices and industries.

Additional Details

This socket strip is designed for through-hole mounting. It is typically used with Samtec's FFSD, EWSD and DWSD series terminal strips and accommodates a flat cable assembly. The non-unzipping design ensures extra security, and prevents accidental disconnections.

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Molex, LLC
NANO-FIT 6CIRCUIT 150MM / Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG
Lowest to $53.1254
Molex, LLC
NANO-FIT 4CIRCUIT 300MM
Need more? Email Us
Others
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
Samtec Inc.
CABLE ASSY SOCKET 30POS 28AWG
Lowest to $10.0427
Molex, LLC
ULTRAFIT 2 CIRCUIT BLACK 150MM
Lowest to $28.2906
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
JST Sales America Inc.
JUMPER 02SSR-32H - 02SSR-32H 2"
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess