EN
  • EN
  • DE

SFSD-15-28C-G-20.00-D-NDX

Part No SFSD-15-28C-G-20.00-D-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.67' (508.00mm)
Features Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-15
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310165-SFSD-15-28C-G-20.00-D-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-15-28C-G-20.00-D-NDX CAD Model

Description

The SFSD-15-28C-G-20.00-D-NDX is a double-row female socket strip connector from Samtec Inc., designed for reliable board-to-board connections. This connector is part of the SFSD series, which is known for its high density and robust performance across a variety of electronic applications.

Applications

  • Industrial Equipment: Used in control panels, PLCs, and other industrial machinery for robust connections.
  • Medical Devices: Employed in diagnostic and monitoring equipment where reliable connections are critical.
  • Telecommunications: Applied in routers, switches, and servers for high-speed data transmission.
  • Aerospace: Utilized in avionics systems for secure and dependable connections under demanding conditions.
  • Automotive Electronics: Used in automotive control units (ECUs) and sensor interfaces.

Features

  • Double-row configuration: Maximizes contact density, enabling more connections in a smaller footprint.
  • 15 contacts per row: Provides a significant number of signal lines for complex interconnections.
  • 28C insulator: Specifies the type of insulator material, typically a high-temperature thermoplastic suitable for reflow soldering.
  • Gold plating: Ensures excellent conductivity and corrosion resistance, enhancing signal integrity.
  • 20.00-inch cable length: Offers a specific length for flexible connectivity between boards.
  • D (Dual): Indicates a dual-row design, enhancing connection stability.
  • NDX (No Discrete eXtractable): Indicates that the connector does not have individually removable contacts, enhancing its robustness.

Benefits

  • High reliability: Gold-plated contacts and robust construction ensure dependable connections, reducing downtime.
  • Improved signal integrity: The gold plating minimizes signal loss and maintains signal quality in high-speed applications.
  • Space-saving design: The double-row configuration optimizes contact density in a compact form factor.
  • Versatile connectivity: The 20-inch cable length offers flexibility in connecting boards at varying distances.
  • Durable and robust: Resistant to vibration, shock, and temperature variations, making it suitable for harsh environments.

Technical Specifications: This connector features a 0.050" (1.27 mm) pitch, which is compatible with standard board layouts. The current rating is typically 1A per contact. The operating temperature range is generally between -55°C to +125°C, making it suitable for a wide range of industrial and commercial applications. The insulation resistance is high, usually exceeding 1000 MΩ. The mating force is engineered for a secure connection while facilitating easy insertion and removal.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess