The SFM-04-D-SN is a four-position, dual-row, surface-mount female connector from Samtec's Tiger Eye™ series. It is designed for board-to-board or board-to-cable connections in a variety of applications. The connector features a high-reliability Tiger Eye™ contact system, ensuring a secure and durable connection. The 'SN' at the end of the part number indicates a tin-lead (SnPb) plating finish.
Applications:
- Board-to-board connections in electronic devices
- Wire-to-board connections using mating cable assemblies
- Data and signal transmission
- Medical equipment
- Industrial automation
Features:
- Dual-row, four-position design
- Surface mount termination
- Tiger Eye™ contact system for high reliability
- Tin-lead (SnPb) plating finish
- High mating cycles
Benefits:
- Provides a reliable and secure connection
- Enables compact board designs due to its small size
- Facilitates easy assembly with surface mount technology
- Offers high durability with high mating cycles
- Suitable for a wide range of applications
Technical Specifications:
The SFM-04-D-SN has a contact current rating of 3A. The insulator material is high-temperature thermoplastic, allowing for reflow soldering processes. The contact material is beryllium copper. It has a typical operating temperature range of -55°C to +125°C. Mates with Samtec TFM series headers. Full specifications, including dimensional drawings and mating information, are available in the Samtec product datasheet.
Important Note: Always consult the Samtec datasheet for the most accurate and up-to-date specifications, recommended PCB layout, and mating connector information before using this component in any design.