The T2SD-38-24-L-06.00-D-NUS is a triple-row socket strip manufactured by Samtec Inc. designed for high-density board-to-board connections. The part number specifies key attributes, including the number of contacts, row spacing, and overall dimensions.
Applications
- High-density board-to-board connections in electronic devices.
- Interfacing between PCBs in compact embedded systems.
- Connecting modules in industrial control and automation systems.
- Telecommunications equipment requiring reliable signal transmission.
- Medical devices where space-saving connections are critical.
Features
- Triple-row design for maximum contact density.
- 38 contacts per row.
- Dual row.
- 0.050" (1.27 mm) pitch for compact board layout.
- Low profile design.
- Durable construction for reliable connections.
- High-temperature thermoplastic insulator for reflow soldering compatibility.
Benefits
- Offers a secure and dependable connection between circuit boards.
- Enables the highest density packaging in electronic devices, conserving valuable space.
- Minimizes signal loss and ensures optimal signal integrity.
- Simplifies assembly and disassembly for maintenance and upgrades.
- Provides a cost-effective solution for high-density board-to-board interconnects.
Technical Specifications
The T2SD-38-24-L-06.00-D-NUS features a 0.050" (1.27 mm) pitch and a specific mating pin length (6.00mm). The 'D' in the part number indicates a dual-row configuration. This connector is constructed from high-temperature thermoplastic, making it suitable for reflow soldering processes. The contacts are typically gold-plated to ensure excellent conductivity and corrosion resistance. Samtec datasheets provide detailed specifications.