EN
  • EN
  • DE

2SC4503

Part No 2SC4503
Manufacturer Sanken
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037161-2SC4503
Categories OEM Parts(0-9)
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4503 CAD Model

Description

The 2SC4503 is a silicon NPN epitaxial planar transistor manufactured by Sanken Electric. It is designed for high-voltage switching applications, often used in power supplies, motor control circuits, and other high-power electronic systems. This transistor offers a high breakdown voltage and fast switching speed, making it suitable for efficient power conversion and control.

Applications

  • Switching Power Supplies: Used as the switching element in SMPS (Switched-Mode Power Supplies).
  • Motor Control: Employed in controlling the speed and torque of electric motors.
  • Inverters: Found in DC-AC inverters for converting direct current to alternating current.
  • Ignition Systems: Used in automotive ignition systems to switch high-voltage pulses.
  • Lighting Ballasts: Employed in electronic ballasts for fluorescent and LED lighting.

Features

  • NPN Silicon Epitaxial Planar Transistor: Ensures reliable and consistent performance.
  • High Breakdown Voltage: Withstands high voltage levels without breakdown.
  • Fast Switching Speed: Enables efficient power conversion.
  • High Collector Current Capability: Handles significant current loads.
  • Low Saturation Voltage: Minimizes power loss during switching.

Benefits

  • Efficient Power Conversion: Fast switching and low saturation voltage result in reduced power loss.
  • Reliable Operation: High breakdown voltage ensures robust performance in high-voltage applications.
  • Improved System Performance: Enables precise control and efficient operation of power circuits.
  • Versatile Use: Suitable for a wide range of high-voltage switching applications.
  • Stable Operation: Consistent performance in demanding environments.

Specifications

The 2SC4503 typically features the following electrical characteristics:

  • Collector-Emitter Voltage (Vceo): Approximately 400 V.
  • Collector Current (Ic): Approximately 5 A.
  • Power Dissipation (Pc): Around 40 W.
  • Saturation Voltage (Vce(sat)): Typically 0.5 V at Ic = 2 A.

Note: Refer to the official datasheet from Sanken Electric for the most accurate and detailed specifications for the 2SC4503 transistor.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess