EN
  • EN
  • DE

2SK2421

Part No 2SK2421
Manufacturer Sanken
Catalog JFETs (Junction Field Effect)
Description MOSFET / Trans MOSFET N-CH 60V 40A 3-Pin(3+Tab) TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Sanken
Win Source Part Number 159466-2SK2421
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK2421
Introduction Date October 25, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2421 CAD Model

Description

Description

The 2SK2421 is a high-performance N-channel MOSFET transistor known for its exceptional efficiency and reliability. This product belongs to the category of power MOSFETs, which are widely used in various electronic applications due to their high-speed switching capabilities and low on-state resistance. The 2SK2421 is manufactured using advanced silicon technology, ensuring enhanced durability and thermal stability.

Features and Benefits

  • Low On-Resistance: The 2SK2421 has a low on-resistance, which ensures higher efficiency in electrical conduction, enhancing overall device performance.
  • High-Speed Switching: With fast switching speeds, this MOSFET is ideal for applications requiring quick response times, reducing energy loss.
  • Thermal Stability: Designed to operate efficiently under fluctuating temperatures, providing consistent performance even in demanding environments.
  • Durable Construction: Built using robust materials, ensuring long-lasting performance and reliability.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Load Switch Applications

Additional Details

Operating comfortably across a wide range of temperatures and offering a commendable power-to-size ratio, the 2SK2421 MOSFET is incredibly versatile. Its advanced design makes it a suitable choice for compact electronic devices, where space is a premium yet performance cannot be compromised. Whether you are working on a small-scale consumer electronics project or dealing with larger industrial applications, this MOSFET will meet your needs for efficient power regulation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess