EN
  • EN
  • DE

SDC06-V1

Part No SDC06-V1
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979021-SDC06-V1
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDC06-V1 CAD Model

Description

The SDC06-V1 is a Surface Mount Device (SMD) rectifier manufactured by Sanken Electric. It's designed to efficiently convert alternating current (AC) to direct current (DC) in a variety of electronic applications. Rectifiers are fundamental components in power supplies and other circuits that require a stable DC voltage.

Applications

  • Power supplies: Used as bridge rectifiers in AC-DC power supplies for consumer electronics, industrial equipment, and more.
  • Adapters: Employed in AC adapters for charging mobile devices, powering small appliances, and other portable electronics.
  • LED lighting: Provides rectified DC voltage for powering LED lighting systems.
  • Battery chargers: Rectifies AC voltage for charging batteries in various devices.
  • Renewable energy systems: Used in solar panel and wind turbine systems to convert AC to DC for battery charging or grid connection.

Features

  • Surface mount package: Allows for automated assembly and reduced board space.
  • High surge current capability: Can withstand high surge currents without damage.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High reliability: Designed for long-term stable operation.
  • Lead-free finish: Compliant with RoHS environmental regulations.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation.
  • Simplified assembly: Surface mount package allows for automated placement.
  • Reduced board space: Small package size enables compact designs.
  • Enhanced reliability: Withstands harsh operating conditions.
  • Environmental compliance: Lead-free finish meets environmental standards.

Additional Details

The SDC06-V1 typically features a peak repetitive reverse voltage of 600V (VRRM). Its average forward rectified current (IF(AV)) is around 0.6A. The operating temperature range is generally -40°C to +150°C. The package is typically a small outline SMD package like a DO-214AC (SMA). It is designed for applications requiring a compact, efficient, and reliable rectifier.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess