EN
  • EN
  • DE

SE135

Part No SE135
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 318089-SE135
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SE135 CAD Model

Description

The Sanken SE135 is a power switching regulator commonly used in various power supply applications requiring high efficiency and reliability. It integrates a control IC and a power MOSFET, enabling compact and efficient power conversion.

Applications:

  • Power adapters: For laptops, mobile phones, and other portable devices.
  • Auxiliary power supplies: In industrial equipment and appliances.
  • LED lighting drivers: Constant current and constant voltage LED drivers.
  • Standby power supplies: In consumer electronics devices.

Features:

  • Integrated Control IC and Power MOSFET: Reduces component count and simplifies design.
  • High Efficiency: Minimizes power loss and heat generation.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Overvoltage Protection (OVP): Prevents damage from voltage surges.
  • Thermal Shutdown (TSD): Shuts down the device in case of excessive temperature.
  • Soft-Start Function: Reduces stress on components during start-up.
  • Under Voltage Lockout (UVLO): Ensures proper operation under varying input voltage conditions.

Benefits:

  • Compact Size: Reduced component count and package size allow for smaller and more efficient power supplies.
  • Simplified Design: Integrated functionality reduces design complexity and time-to-market.
  • Improved Reliability: Integrated protection features enhance the reliability of the power supply.
  • Energy Efficient: High efficiency operation reduces energy consumption and lowers operating costs.

Additional Details:

The SE135 is designed for use in a wide range of power supply applications. It features a built-in soft-start function to reduce stress on components during startup and protection features to safeguard the device and the load from overcurrent, overvoltage, and overtemperature conditions. Detailed information on the input voltage range, output current, switching frequency, and package type is available in the product datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess