EN
  • EN
  • DE

UCC5617DWPTR

Part No UCC5617DWPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 18-LINE TERM 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 130707-UCC5617DWPTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5617DWPTR CAD Model

Description

Product Overview: UCC5617DWPTR from Texas Instruments

The UCC5617DWPTR is a high-performance SCSI (Small Computer System Interface) terminator manufactured by Texas Instruments, designed to provide active termination for SCSI bus lines. This advanced product is essential for maintaining signal integrity in high-speed data transmission environments, ensuring reliable communication between SCSI devices.

Key Features

  • Wide Compatibility: The UCC5617DWPTR is compatible with Ultra160 SCSI and previous SCSI standards, making it a versatile solution for a wide range of applications.
  • Multi-Mode Operation: It supports LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) modes, providing flexibility and adaptability for different system configurations.
  • Integrated Voltage Regulator: This product includes an onboard 2.85V regulator for termination, which simplifies the design by eliminating the need for an external regulator.
  • Thermal Protection: With built-in thermal protection, the UCC5617DWPTR ensures safe operation by preventing overheating and potential damage to the device.
  • Low Power Dissipation: The terminator is designed to minimize power consumption, making it an energy-efficient choice for modern computing systems.

Applications

The UCC5617DWPTR is ideal for a variety of high-speed data applications, including:

  • Server and workstation SCSI buses
  • RAID (Redundant Array of Independent Disks) systems
  • Storage area networks (SANs)
  • High-performance computing and data centers

Package and Quality

The device comes in a 28-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant, ensuring adherence to environmental regulations. Texas Instruments is known for its commitment to quality, and the UCC5617DWPTR is no exception. It is designed to meet the rigorous standards required for industrial and commercial use, providing a reliable solution for system designers and engineers.

Conclusion

In summary, the UCC5617DWPTR from Texas Instruments is an advanced SCSI terminator that offers robust features for high-speed data transmission. Its compatibility with multiple SCSI standards, integrated voltage regulator, and thermal protection make it a top choice for ensuring data integrity in a range of applications. With its energy-efficient design and reliable performance, the UCC5617DWPTR is an excellent component for any system requiring stable and precise SCSI termination.

You May Also Be Interested in

Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
Multimode SCSI 9 Line Terminator
Need more? Email Us
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5926 $50.3334
22+ $4.5888 $100.9536
34+ $4.4454 $151.1436
47+ $4.3020 $202.1940
61+ $4.1586 $253.6746
81+ $3.7284 $302.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess