EN
  • EN
  • DE

LC75711NED

Part No LC75711NED
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76597-LC75711NED
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75711NED CAD Model

Description

ON Semiconductor LC75711NED Product Overview

The LC75711NED from ON Semiconductor is a highly integrated system-on-chip solution designed for advanced audio and visual equipment. This innovative product is part of ON Semiconductor's portfolio of electronic components that deliver high performance, reliability, and efficiency for a wide range of applications.

The LC75711NED is an electronic volume controller, which provides precise volume control and sound quality adjustment capabilities. It is particularly well-suited for use in high-end audio systems, home theater equipment, and automotive audio applications where precise sound control is essential for an optimal listening experience.

Key Features and Benefits:

  • High-Resolution Volume Control: The device offers fine-grained volume adjustment, enabling users to set the audio output to their exact preferences.
  • Serial Data Control: Equipped with a serial data control interface, the LC75711NED allows for easy integration with microcontrollers and other digital systems, facilitating seamless communication and control.
  • Low Distortion: The component is designed to maintain audio fidelity, ensuring that the sound output is clear and free from distortion, even at high volume levels.
  • Multiple Input Channels: With multiple input channels, the LC75711NED can handle various audio sources, providing versatility in audio system design and functionality.
  • Customizable Sound Profiles: Users can tailor sound profiles to their preferences or specific applications, thanks to the device's flexible sound adjustment features.

ON Semiconductor's commitment to quality is evident in the LC75711NED's robust design, which is built to withstand the rigors of continuous operation in demanding environments. The component's compact package also ensures that it can be easily incorporated into space-constrained designs without compromising performance.

Whether for consumer electronics, professional audio equipment, or in-vehicle entertainment systems, the LC75711NED provides a solution that enhances the user experience through superior sound control. With its combination of advanced features and ON Semiconductor's renowned manufacturing excellence, the LC75711NED stands out as a top choice for designers looking to elevate audio performance in their products.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Intel
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess