EN
  • EN
  • DE

SE139

Part No SE139
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 318090-SE139
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SE139 CAD Model

Description

The Sanken SE139 is a high-performance switching regulator designed for offline power supply applications. It integrates a control IC and a power MOSFET, providing a compact and efficient solution for a wide range of power conversion needs.

Applications:

  • Power supplies for industrial equipment: Automation systems, test and measurement equipment, and power tools.
  • AC-DC adapters: For laptops, printers, and other electronic devices.
  • LED lighting: High-efficiency LED drivers for commercial and residential lighting.
  • Standby power supplies: For devices requiring low power consumption in standby mode.

Features:

  • Integrated Control IC and Power MOSFET: Reduces component count and simplifies PCB layout.
  • High Efficiency: Minimizes power dissipation and improves overall system efficiency.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Overvoltage Protection (OVP): Prevents damage from voltage surges.
  • Thermal Shutdown (TSD): Shuts down the device in case of excessive temperature.
  • Soft-Start Function: Reduces stress on components during startup.
  • Frequency Modulation: Reduces EMI (electromagnetic interference) noise.

Benefits:

  • Reduced BOM Cost: Integration of control IC and MOSFET reduces the number of external components required.
  • Improved Reliability: Integrated protection features enhance system robustness and prevent damage.
  • Smaller Footprint: Compact design allows for smaller and more efficient power supply designs.
  • Energy Efficient: High efficiency operation reduces energy consumption and lowers operating costs.
  • Reduced EMI: Frequency modulation reduces electromagnetic interference with other devices.

Additional Details:

The SE139 is designed for applications requiring high efficiency, reliability, and low EMI. It features a built-in soft-start function to minimize stress on components during startup and frequency modulation to reduce electromagnetic interference. The integrated protection features safeguard the device and the load from potential damage due to overcurrent, overvoltage, or overtemperature conditions. The specific voltage and current ratings, switching frequency, and package type can be found in the product datasheet.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess