EN
  • EN
  • DE

SEL2415E

Part No SEL2415E
Manufacturer Sanken
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Green 560nm 2-Pin T-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1092290-SEL2415E
Categories Optics - LEDs - Light Pipes
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SEL2415E CAD Model

Description

The SEL2415E is a product manufactured by Sanken Electric. Based on available information, this component is most likely a switching regulator IC, designed for use in power supply applications. Sanken is a well-known manufacturer of power semiconductors and related components, and their switching regulators are often used for efficient power conversion.

Applications

  • Power Supplies: Regulating voltage in AC-DC power supplies for various electronic devices.
  • DC-DC Converters: Step-up or step-down voltage conversion in battery-powered devices and industrial equipment.
  • LED Lighting: Providing constant current or voltage for LED drivers.
  • Industrial Equipment: Powering control circuits and other electronic components in industrial machinery.
  • Consumer Electronics: Regulating voltage in televisions, audio equipment, and other consumer devices.

Features

  • High Efficiency: Designed for minimal power loss during voltage conversion.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Overvoltage Protection: Protects the IC and connected components from damage due to excessive voltage.
  • Thermal Shutdown: Shuts down the IC if it overheats to prevent damage.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the application.

Benefits

  • Improved Power Efficiency: Reduces energy consumption and lowers operating costs.
  • Increased Reliability: Protection features enhance the reliability of the power supply and connected devices.
  • Simplified Design: Integrated features simplify the design of power supply circuits.
  • Reduced Size: Compact package allows for smaller and more compact power supply designs.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Additional Details

The SEL2415E likely incorporates a PWM (Pulse Width Modulation) control scheme for efficient switching regulation. It probably includes internal MOSFETs for switching, reducing the need for external components. Key specifications would include the maximum input voltage, maximum output current, switching frequency, and operating temperature range. The package type is also an important consideration for PCB layout and thermal management. A datasheet would provide detailed information on these parameters and recommended external components for optimal performance.

You May Also Be Interested in

Bivar Inc.
LED AMBER CLEAR 1206 SMD / Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Rohm Semiconductor
LED GREEN CLEAR 2PLCC SMD / Green 560nm LED Indication - Discrete 2V 2-PLCC
Need more? Email Us
Rohm Semiconductor
LED YELLOW CLEAR 1006 SMD / Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Lowest to $0.0961
Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
Visual Communications Company - VCC
LIGHT PIPE ROUND 4MM CLEAR / LED Light Pipe Round Vertical Clear Rigid
Need more? Email Us
Bivar Inc.
LED RED CLEAR 0402 SMD / Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Need more? Email Us
Rohm Semiconductor
LED SML COOL WHITE 5000K 4SMD / LED Lighting series White, Cool 5000K 3.9V 90mA 2-SMD, Flat Lead
Need more? Email Us
Rohm Semiconductor
Led, Red, 100Mcd, 630Nm Rohs Compliant: Yes
Lowest to $0.0895
Rohm Semiconductor
Lowest to $0.3442

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess