EN
  • EN
  • DE

SI-3003KWM-TL

Part No SI-3003KWM-TL
Manufacturer Sanken
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 189633-SI-3003KWM-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3003KWM-TL CAD Model

Description

The SI-3003KWM-TL is a low-dropout (LDO) voltage regulator from Sanken, designed for applications requiring a stable and regulated voltage supply with minimal voltage drop. The 'TL' suffix often indicates a specific packaging or feature variation within the SI-3003KWM series. This regulator is suitable for battery-powered devices and systems where efficiency is critical.

Applications

  • Portable Electronic Devices
  • Battery-Powered Systems
  • Microcontroller Power Supplies
  • Consumer Electronics
  • Industrial Control Systems

Features

  • Low Dropout Voltage: Provides stable output even with a small difference between input and output voltages.
  • High Output Current: Delivers sufficient current for a range of electronic components.
  • Overcurrent Protection: Prevents damage from short circuits or excessive current draw.
  • Overtemperature Protection: Shuts down the regulator to prevent overheating and damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is idle, extending battery life.
  • Fixed Output Voltage: Offers a stable and pre-determined output voltage without the need for external adjustments.
  • Surface Mount Package (Likely): Typically comes in a compact surface mount package for efficient board space utilization.

Benefits

  • Stable and Reliable Power: Ensures consistent power delivery to connected components.
  • High Efficiency: Minimizes power loss, crucial for battery-powered devices.
  • Built-in Protection: Protects against overcurrent and overtemperature conditions, enhancing system reliability.
  • Extended Battery Life: Low quiescent current prolongs the operational life of battery-powered devices.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces component count.

Additional Details

The SI-3003KWM-TL's exact specifications (input voltage range, output voltage, current rating, dropout voltage, quiescent current) are crucial for proper application. Consult the Sanken datasheet for the specific details. The 'TL' suffix likely indicates a specific tape and reel packaging for automated assembly, or potentially a minor variation in electrical characteristics or protection features. The regulator is designed to be easy to integrate into various electronic circuits, providing a reliable and efficient power solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess