EN
  • EN
  • DE

SI-3120CA

Part No SI-3120CA
Manufacturer Sanken
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 321336-SI-3120CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3120CA CAD Model

Description

The SI-3120CA is a low-dropout regulator (LDO) manufactured by Sanken. This component is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a variety of electronic applications requiring a clean power supply.

Applications:

  • Power supplies for microcontrollers
  • Voltage regulation in consumer electronics
  • Battery-powered devices
  • Post-regulation for switching power supplies
  • Industrial control systems

Features:

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when the internal temperature exceeds a safe limit.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, crucial for sensitive electronic components.
  • Compact Package: Enables use in space-constrained applications.
  • Fixed Output Voltage: Simplifies design and reduces the need for external components.

Benefits:

  • Improved System Stability: The stable output voltage minimizes voltage fluctuations, enhancing the reliability of connected devices.
  • Enhanced Protection: Built-in protection features prevent damage from overcurrent and overheating.
  • Simplified Design: The fixed output voltage and minimal external component requirements reduce design complexity and BOM cost.
  • Extended Battery Life: Low dropout voltage improves efficiency, especially in battery-powered applications.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving overall system performance.

Additional Details:

The SI-3120CA typically requires a few external capacitors for stable operation. The specific values and types of these capacitors are outlined in the manufacturer's datasheet. It's crucial to adhere to these recommendations to ensure optimal performance and stability. The device is available in a through-hole package, facilitating easy mounting on printed circuit boards. Always consult the datasheet for absolute maximum ratings regarding voltage and current, and for proper thermal management information. The SI-3120CA is designed for general-purpose voltage regulation and represents a cost-effective and reliable solution for numerous electronic applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess