EN
  • EN
  • DE

SI-8021

Part No SI-8021
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Description Separate Excitation Switching Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 322942-SI-8021
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-8021 CAD Model

Description

The SI-8021 is a step-down switching regulator from Sanken Electric, designed for efficient DC-DC conversion. This regulator is suitable for applications where a stable and regulated voltage is required from a higher voltage source. Its integrated features and compact design make it easy to implement in various electronic devices.

Applications

  • Powering microcontrollers and microprocessors.
  • Voltage regulation in portable electronics.
  • LED lighting applications.
  • Battery chargers for various devices.
  • General-purpose step-down DC-DC conversion.

Features

  • High efficiency: Minimizes power loss and reduces heat generation.
  • Built-in overcurrent protection: Protects the device and load from excessive current.
  • Thermal shutdown protection: Prevents damage from overheating.
  • Wide input voltage range: Allows for flexible power source options.
  • Fixed switching frequency: Simplifies design and reduces external component count.

Benefits

  • Extended battery life: Efficient conversion prolongs battery life in portable applications.
  • Improved system reliability: Protection features ensure stable and safe operation.
  • Simplified design: Reduces design complexity and component count.
  • Compact solution: Suitable for space-constrained applications.
  • Stable output voltage: Provides a reliable power source for sensitive electronic components.

Additional Details

The SI-8021 offers a fixed switching frequency operation which contributes to reduced noise and simplifies the design process. The specific input and output voltage ranges, along with the maximum output current, can be found in the official Sanken Electric datasheet. It is important to refer to the datasheet for detailed specifications, application guidelines, and thermal management recommendations to ensure proper functionality and longevity of the device in its intended application.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess