The SI-80335D is a step-down switching regulator manufactured by Sanken. This regulator is designed for efficient DC-DC conversion, taking a higher voltage input and providing a stable, lower voltage output. It is suitable for a wide range of applications requiring reliable and efficient power delivery.
Applications
- Power supplies for microcontrollers.
- Voltage regulation in embedded systems.
- LED lighting applications.
- Battery charging circuits.
- General purpose DC-DC conversion.
Features
- High efficiency: Minimizes power loss and heat generation.
- Integrated overcurrent protection: Protects the device and the load from damage due to excessive current.
- Thermal shutdown: Prevents damage from overheating.
- Wide input voltage range: Allows for operation with a variety of power sources.
- Fixed switching frequency: Simplifies design and reduces the need for external compensation components.
Benefits
- Extended battery life: High efficiency extends the operating time of battery-powered devices.
- Improved system reliability: Protection features ensure stable and safe operation.
- Simplified design: Reduces the number of external components required.
- Compact solution: Enables smaller and more efficient power supply designs.
- Stable output voltage: Provides a consistent and reliable power source.
Additional Details
The SI-80335D operates at a fixed switching frequency, which helps to minimize noise and simplify the design process. The specific input and output voltage ranges, along with the maximum output current, are detailed in the Sanken datasheet. It is essential to consult the datasheet for detailed specifications, application notes, layout recommendations, and thermal considerations to ensure optimal performance and reliability in your specific application. Proper heat sinking might be necessary depending on the operating conditions and output current requirements.