EN
  • EN
  • DE

SLA5064 LF800

Part No SLA5064 LF800
Manufacturer Sanken
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1737+
Reference case SIP12
Manufacturer Sanken
Manufacturer Homepage www.sanken-ele.co.jp/en
Win Source Part Number 712186-SLA5064 LF800
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLA5064 LF800 CAD Model

Description

The SLA5064 LF800 is a multi-channel high voltage power MOSFET array manufactured by Sanken Electric. It is designed for use in applications requiring high voltage switching, such as motor drives, solenoid drivers, and lamp drivers. This device integrates multiple MOSFETs into a single package, simplifying circuit design and reducing component count.

Applications

  • Motor drives (e.g., stepper motors, DC motors)
  • Solenoid drivers
  • Lamp drivers (e.g., fluorescent lamps, LED lamps)
  • Relay drivers
  • Switching regulators
  • DC-DC converters
  • Automotive applications (e.g., fuel injectors, ignition systems)

Features

  • High voltage capability
  • Multiple independent MOSFET channels
  • Low on-resistance (RDS(on))
  • Built-in protection diodes
  • Overcurrent protection
  • Overtemperature protection
  • Short-circuit protection
  • Isolated package

Benefits

  • Simplified Circuit Design: Integrating multiple MOSFETs into a single package reduces component count and simplifies PCB layout.
  • Reduced Board Space: Smaller package size allows for more compact designs, especially in space-constrained applications.
  • Improved System Reliability: Built-in protection features such as overcurrent, overtemperature, and short-circuit protection safeguard the device and the load from damage.
  • Enhanced Thermal Performance: Isolated package facilitates efficient heat dissipation, allowing for higher power operation.
  • Increased Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency in switching applications.
  • Versatile Applications: High voltage capability and multiple channels make it suitable for a wide range of applications.

Additional Details

The SLA5064 LF800 typically comes in a SIP (Single In-Line Package) for easy mounting. Each MOSFET channel can be controlled independently. The built-in protection diodes provide reverse polarity protection. The device operates over a wide temperature range. The high voltage and current capabilities make it suitable for demanding applications where robustness and reliability are critical. It is designed to meet industry safety standards and regulations.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess