EN
  • EN
  • DE

SSC9527S

Part No SSC9527S
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 340787-SSC9527S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSC9527S CAD Model

Description

The SSC9527S is a power factor correction (PFC) and quasi-resonant current mode PWM controller IC manufactured by Sanken Electric. It integrates both PFC and PWM control functions into a single chip, designed for high-efficiency and low-noise power supply applications. The 'S' suffix often indicates a specific package or feature enhancement.

Applications:

  • Power supplies for LCD TVs
  • Power supplies for LED lighting
  • AC-DC adapters for various electronic devices
  • Industrial power supplies
  • Server and telecom power supplies

Features:

  • Integrated PFC and PWM Control: Simplifies design and reduces component count.
  • Quasi-Resonant Operation: Reduces switching losses and EMI noise.
  • Valley Switching: Further minimizes switching losses.
  • Burst Mode Operation: Improves efficiency at light loads.
  • Soft-Start Function: Reduces stress on components during startup.
  • Overcurrent Protection (OCP): Protects against excessive current.
  • Overvoltage Protection (OVP): Prevents damage from voltage surges.
  • Undervoltage Lockout (UVLO): Ensures stable operation at the correct voltage levels.
  • Overload Protection (OLP): Shuts down the IC in case of overload.
  • Thermal Shutdown (TSD): Protects the IC from overheating.

Benefits:

  • High Efficiency: Quasi-resonant operation and valley switching minimize switching losses.
  • Low EMI Noise: Reduces interference with other electronic devices.
  • Improved Power Factor: PFC control improves power quality and reduces harmonic distortion.
  • Simplified Design: Integrated PFC and PWM control reduces external component count.
  • Robust Protection: Integrated protection features ensure reliable and safe operation.

Additional Details:

The SSC9527S integrates both a power factor correction (PFC) controller and a quasi-resonant current mode PWM controller. This allows for a simpler and more compact power supply design. The quasi-resonant operation minimizes switching losses by switching at the valley of the voltage waveform. Valley switching further reduces switching losses. Burst mode operation improves efficiency at light loads by skipping switching cycles. The integrated protection features protect the IC and the power supply from various fault conditions.

External components, such as MOSFETs, diodes, inductors, and capacitors, are required to implement a complete power supply. The specific values of these components depend on the desired output voltage, current, and operating frequency. Refer to the manufacturer's datasheet for detailed design guidelines and component selection recommendations.

Technical Specifications (Typical):

  • Operating Voltage Range: 8.9V to 25V
  • Operating Frequency: Varies depending on application and external components
  • Operating Temperature: -20°C to +115°C
  • Package: DIP-18 or SOP-18

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess