EN
  • EN
  • DE

STR50215

Part No STR50215
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 347903-STR50215
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR50215 CAD Model

Description

The STR50215 is a power IC manufactured by Sanken Electric, primarily used in switching power supply applications. This integrated circuit combines a control IC and a power MOSFET into a single package, which simplifies circuit design, reduces component count, and enhances overall system efficiency. It's commonly found in various consumer electronics and industrial applications demanding compact, reliable, and efficient power conversion solutions.

Applications:

  • Power supplies for LCD monitors
  • AC adapters for various portable devices
  • Power supplies for printers
  • Auxiliary power supplies in industrial equipment
  • Power supplies for set-top boxes

Features:

  • Integrated Control IC and Power MOSFET: Reduces external component count and simplifies the power supply design process.
  • High Efficiency Operation: Achieves efficient power conversion, minimizing energy losses and heat dissipation.
  • Built-in Protection Functions: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD) for enhanced reliability and system protection.
  • Low Standby Power Consumption: Minimizes energy consumption during standby mode, meeting energy efficiency standards.
  • Soft-Start Function: Limits inrush current during startup, reducing stress on components and improving system reliability.
  • Compact Package: Available in a compact package, enabling smaller and more space-efficient power supply designs.

Benefits:

  • Simplified Design Process: The integrated design simplifies the design process and reduces time to market.
  • Enhanced Reliability: The built-in protection features enhance the reliability and lifespan of the power supply.
  • Energy Savings: High efficiency and low standby power consumption contribute to significant energy savings.
  • Reduced Component Count: Lowers the bill of materials (BOM) cost and simplifies manufacturing.
  • Space-Saving Design: The compact package enables smaller and more efficient power supply designs.

Additional Details:

The STR50215 operates within a specified input voltage range and provides a stable output voltage and current suitable for the target application. Consulting the datasheet is crucial for detailed electrical characteristics, thermal management guidelines, and application examples. The performance of the internal MOSFET, characterized by its on-resistance (RDS(on)) and switching speeds, is essential for optimizing the power supply's efficiency and performance. Proper heat sinking is vital to maintain the device's operating temperature within the specified limits and ensure reliable operation. The device is designed to comply with relevant safety and regulatory standards, ensuring safe and environmentally friendly operation. External components, such as capacitors, resistors, and inductors, are used to configure the power supply to meet specific output voltage and current requirements. Effective PCB layout techniques are crucial for minimizing electromagnetic interference (EMI) and ensuring stable operation. Selection of appropriate external components is also critical to achieving the desired performance and reliability targets.

You May Also Be Interested in

Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess