EN
  • EN
  • DE

STRD6108

Part No STRD6108
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348006-STRD6108
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRD6108 CAD Model

Description

The STRD6108 is a power IC manufactured by Sanken Electric. It is designed as a quasi-resonant flyback converter, intended for use in switched-mode power supplies (SMPS). This IC offers a combination of efficiency, reliability, and protection features making it suitable for various electronic applications.

Applications

  • Power Adapters: Used in AC/DC adapters for laptops, printers, and other consumer electronics.
  • LCD/LED TVs: Employed in the power supply sections of televisions to provide stable voltage rails.
  • Set-Top Boxes: Integrated into the power supplies of set-top boxes and media players.
  • Lighting Systems: Used in LED drivers for both residential and commercial lighting applications.
  • Industrial Control Systems: Suitable for powering control circuits and sensors in industrial environments.

Features

  • Quasi-Resonant Operation: Reduces switching losses and improves efficiency, resulting in lower heat generation.
  • Built-in Startup Circuit: Simplifies the design process by eliminating the need for external startup components.
  • Overcurrent Protection (OCP): Protects the device from excessive current flow, preventing damage to the IC and the load.
  • Overvoltage Protection (OVP): Shuts down the IC in the event of an output overvoltage condition.
  • Brown-In/Brown-Out Protection: Ensures stable operation even with fluctuating input voltage levels.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting it down when a critical temperature is reached.
  • Automatic Restart Function: Automatically attempts to restart the device after a fault condition is cleared.

Benefits

  • High Efficiency: The quasi-resonant operation minimizes power losses, leading to energy savings and reduced operating costs.
  • Reliable Performance: Comprehensive protection features ensure stable and safe operation under various operating conditions.
  • Simplified Design: Integrated features reduce the component count and simplify the overall power supply design.
  • Compact Solution: Allows for the creation of smaller and more compact power supply units.
  • Reduced EMI: Quasi-resonant operation helps minimize electromagnetic interference, reducing the need for extensive filtering.

Additional Details

The STRD6108 is designed for ease of use and integrates numerous functions to reduce the external component count, lowering the overall system cost. The quasi-resonant operation helps in achieving high efficiency and low EMI noise, making it suitable for noise-sensitive applications. The built-in protection features safeguard the IC and the connected load from potential damage, ensuring long-term reliability.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess