EN
  • EN
  • DE

UPG2133T5B-E1

Part No UPG2133T5B-E1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982193-UPG2133T5B-E1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPG2133T5B-E1 CAD Model

Description

The UPG2133T5B-E1 is a GaAs MMIC SPDT (Single Pole Double Throw) switch from NEC (now Renesas). This switch is designed for use in high-frequency applications, such as wireless LAN, Bluetooth, and other ISM band devices. It provides excellent isolation and low insertion loss, making it ideal for switching RF signals between different paths.

Applications

  • Wireless LAN (WLAN): Used in Wi-Fi routers, access points, and client devices.
  • Bluetooth devices: Employed in Bluetooth modules for switching between antenna paths.
  • ISM band applications: Integrated into devices operating in the 2.4 GHz and 5 GHz ISM bands.
  • Test and measurement equipment: Used in signal generators and spectrum analyzers.
  • Cellular phones: Used for antenna diversity and band switching

Features

  • SPDT configuration: Provides two switching paths for RF signals.
  • Low insertion loss: Minimizes signal attenuation for improved performance.
  • High isolation: Reduces signal leakage between switching paths.
  • Small size: Compact dimensions suitable for miniature electronic devices.
  • Surface mount technology (SMT): Facilitates automated assembly and high-density mounting.

Benefits

  • Improved signal quality: Enhances the performance of wireless communication circuits.
  • Reduced power consumption: Minimizes energy dissipation due to low insertion loss.
  • Stable performance: Provides consistent and reliable operation over a wide temperature range.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Efficient signal routing: Optimizes signal transfer between different circuit stages.

Additional Details

The UPG2133T5B-E1 switch is designed to operate at frequencies up to 6 GHz. It features a control voltage of 1.8V to 5.0V, making it compatible with a wide range of digital control circuits. The switch is housed in a small QFN package and is suitable for high-volume production. The UPG2133T5B-E1's low insertion loss and high isolation make it suitable for demanding applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess