EN
  • EN
  • DE

STRF6626

Part No STRF6626
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348038-STRF6626
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STRF6626 CAD Model

Description

The STRF6626 is a power IC manufactured by Sanken Electric, primarily used in switched-mode power supplies (SMPS). It's designed as a quasi-resonant flyback converter, which helps achieve high efficiency and reduce electromagnetic interference (EMI) noise. The device integrates a power MOSFET and associated control circuitry, simplifying the design process and reducing the external component count required for power supply implementations.

Applications

  • Power supplies for LCD and LED televisions
  • AC adapters for laptops and other portable devices
  • Power supplies for set-top boxes
  • DVD players and recorders

Features

  • Quasi-resonant operation for high efficiency and low EMI
  • Integrated power MOSFET for simplified design and reduced component count
  • Built-in Overcurrent Protection (OCP) to protect against excessive current draw
  • Overvoltage Protection (OVP) to prevent damage from voltage spikes
  • Thermal Shutdown (TSD) to protect against overheating
  • Soft-start function to minimize stress during startup

Benefits

  • High energy efficiency, leading to reduced power consumption and lower operating costs
  • Simplified power supply design, reducing development time and overall cost
  • Enhanced system reliability due to integrated protection features
  • Lower EMI noise, minimizing interference with other electronic devices
  • Compact power supply size due to high integration

Additional Details

The STRF6626 leverages quasi-resonant switching techniques to minimize switching losses and improve overall efficiency. The integrated MOSFET provides fast switching and low on-resistance, further contributing to efficiency. The comprehensive protection features ensure the power supply's robustness against potentially damaging conditions. The soft-start mechanism reduces stress on components during startup, increasing the power supply's lifespan. This IC is designed for ease of use and provides a cost-effective solution for a wide range of power supply needs. This device usually comes in a through-hole type package.

You May Also Be Interested in

AMCC
Lowest to $0.6537
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess