EN
  • EN
  • DE

STRM6821A

Part No STRM6821A
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348105-STRM6821A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STRM6821A CAD Model

Description

The STRM6821A is a power IC designed and manufactured by Sanken Electric. It's primarily used in switched-mode power supply (SMPS) applications, particularly where a combination of high efficiency and compact size is required. This device integrates a power MOSFET with control and drive circuitry to simplify the design of power supplies.

Applications:

  • Power supplies for home appliances
  • Power adapters for various electronic devices
  • Standby power supplies in televisions and other consumer electronics
  • Small to medium power SMPS applications

Features:

  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout.
  • Quasi-Resonant Control: Enables high efficiency and low EMI noise.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current.
  • Overvoltage Protection (OVP): Protects the load from voltage surges.
  • Thermal Shutdown (TSD): Prevents damage from overheating.
  • Soft-Start Function: Minimizes stress on components during startup.

Benefits:

  • Reduced System Cost: Integrated design reduces the number of external components required.
  • Simplified Design: Fewer external components simplify PCB layout and reduce design time.
  • Improved Reliability: Protection features enhance the robustness of the power supply.
  • High Efficiency: Quasi-resonant control maximizes efficiency and minimizes power loss.
  • Compact Size: Integration allows for smaller and more compact power supply designs.

Additional Details:

The STRM6821A is designed for flyback converter topologies. Detailed electrical specifications, including voltage and current ratings, switching frequency, and thermal characteristics, can be found in the manufacturer's datasheet. Proper heat sinking and component selection are critical for reliable operation. It's important to consult the datasheet for detailed design guidelines and application notes.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess