EN
  • EN
  • DE

STRX6750

Part No STRX6750
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097268-STRX6750
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STRX6750 CAD Model

Description

The STRX6750 is a power IC manufactured by Sanken Electric. It is specifically designed for use in switching power supplies, commonly found in various electronic devices. This IC integrates a power MOSFET and control circuitry, streamlining the power supply design process and minimizing the number of external components needed. The STRX6750 is engineered for high efficiency and reliability, making it suitable for demanding applications.

Applications:

  • Power supplies for LCD TVs
  • AC Adapters for various electronic devices
  • Set-top box power supplies
  • DVD player power supplies
  • Industrial power supplies

Features:

  • Integrated Power MOSFET
  • Built-in Startup Circuit
  • Overcurrent Protection (OCP)
  • Overvoltage Protection (OVP)
  • Thermal Shutdown Protection (TSD)
  • Under-Voltage Lockout (UVLO)

Benefits:

  • Simplified power supply design reduces development time and cost.
  • High efficiency minimizes power loss and heat generation.
  • Enhanced system reliability with comprehensive protection features.
  • Reduced component count leads to smaller and more compact power supplies.
  • Stable operation under fluctuating input voltage and load conditions.

Additional Details:

The STRX6750 incorporates a built-in startup circuit, eliminating the necessity for external startup resistors. The integrated power MOSFET is optimized for low on-resistance, minimizing conduction losses and improving overall efficiency. The protection features, including overcurrent, overvoltage, and thermal shutdown, ensure the safety and longevity of both the IC and the power supply under abnormal operating conditions. The under-voltage lockout (UVLO) function ensures stable operation during startup and prevents erratic behavior. The IC is typically available in a through-hole or surface-mount package, offering flexibility in PCB design. It is designed to operate over a wide range of input voltages, making it suitable for global applications. The switching frequency is carefully chosen to minimize switching losses and electromagnetic interference (EMI). The STRX6750 is widely employed in consumer electronics, industrial automation, and other applications where efficient and reliable power conversion is paramount. Furthermore, the STRX6750 is designed to minimize standby power consumption, contributing to energy efficiency and compliance with environmental regulations. Its robust design and comprehensive protection features ensure dependable performance in demanding operating environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess